EN
  • EN
  • DE

RTL8168B-GR

Part No RTL8168B-GR
Manufacturer Realtek
Catalog OEM Parts (O - R)
Description Single-Chip Gigabit NIC Ethernet Controller for PCI Express
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1089297-RTL8168B-GR
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8168B-GR CAD Model

Description

The RTL8168B-GR is a Gigabit Ethernet controller manufactured by Realtek. It is designed to provide high-speed network connectivity for desktop PCs, laptops, and embedded systems. This single-chip solution integrates a Gigabit Ethernet Media Access Controller (MAC) and a Gigabit Ethernet Physical Layer (PHY) transceiver, offering a complete solution for Gigabit Ethernet applications.

Applications

  • Desktop PCs: Used as the primary Gigabit Ethernet controller for desktop computers.
  • Laptop PCs: Integrated into laptops to provide wired Gigabit Ethernet connectivity.
  • Motherboards: Integrated directly onto motherboards as a built-in Gigabit Ethernet solution.
  • Network Interface Cards (NICs): Used in add-on NICs to provide Gigabit Ethernet connectivity to systems.
  • Embedded Systems: Used in various embedded systems, such as network appliances and industrial computers, requiring high-speed network access.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps data rates for high-speed network connections.
  • PCI Express Interface: Uses a PCI Express interface for high-bandwidth communication with the host system.
  • Integrated PHY: Includes an integrated physical layer (PHY) transceiver, reducing the need for external components and simplifying design.
  • Auto-Negotiation: Automatically detects and configures the optimal network speed and duplex mode for the connection.
  • Wake-on-LAN (WOL): Supports Wake-on-LAN functionality, allowing the system to be remotely powered on over the network.
  • IEEE 802.3ab Compliance: Complies with the IEEE 802.3ab standard for Gigabit Ethernet, ensuring compatibility with a wide range of network devices.

Benefits

  • High-Speed Connectivity: Provides fast and reliable Gigabit Ethernet connectivity for demanding network applications.
  • Cost-Effective Solution: Offers a cost-effective solution for adding Gigabit Ethernet functionality to systems.
  • Reduced Component Count: The integrated PHY reduces the number of external components required, simplifying the design and reducing cost.
  • Power Efficiency: Designed for low power consumption, making it suitable for both desktop and mobile applications.
  • Easy Integration: Simple integration into various system designs, with support for a wide range of operating systems.

Additional Details

The RTL8168B-GR supports various operating systems, including Windows, Linux, and macOS. It also features advanced power management capabilities to minimize energy consumption. The integrated PHY includes features such as adaptive equalization and echo cancellation to ensure reliable network communication. The device is typically packaged in a QFN (Quad Flat No-leads) package, which provides excellent thermal performance and a small footprint. It also supports Jumbo Frames to further improve network throughput.

You May Also Be Interested in

Panasonic
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,633 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess