EN
  • EN
  • DE

RTL8196CT-CG

Part No RTL8196CT-CG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302525-RTL8196CT-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8196CT-CG CAD Model

Description

The Realtek RTL8196CT-CG is a highly integrated single-chip solution for wireless networking and routing applications. It combines a MIPS-based processor, a high-performance wireless LAN controller, and a 5-port Fast Ethernet switch to provide a complete solution for small office/home office (SOHO) routers and access points.

Applications:

  • Wireless Routers
  • Wireless Access Points
  • Residential Gateways
  • Network Attached Storage (NAS) devices
  • IPTV set-top boxes

Features:

  • Integrated MIPS processor: Provides processing power for network management, security, and routing functions.
  • High-performance Wireless LAN controller: Supports IEEE 802.11b/g/n standards for wireless connectivity up to 300Mbps.
  • 5-port Fast Ethernet switch: Enables wired connectivity for multiple devices.
  • Hardware Network Address Translation (NAT): Accelerates network traffic and improves performance.
  • Quality of Service (QoS) support: Prioritizes network traffic for optimal performance of voice, video, and data applications.
  • Advanced security features: Includes WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Low power consumption: Designed for energy efficiency in home and office environments.

Benefits:

  • Cost-effective solution: Integrates multiple functions into a single chip, reducing overall system cost.
  • High performance: Delivers fast and reliable wireless and wired network connectivity.
  • Enhanced security: Protects network from unauthorized access with advanced encryption technologies.
  • Easy to configure and manage: Provides a user-friendly interface for network setup and management.
  • Improved user experience: Ensures smooth and seamless network connectivity for all devices.

The RTL8196CT-CG also features advanced power management capabilities, allowing for efficient energy consumption. It supports various operating systems and software platforms, making it easy to integrate into different networking products. With its comprehensive feature set and robust performance, the RTL8196CT-CG is an ideal choice for building high-performance and cost-effective wireless networking solutions.

You May Also Be Interested in

Qualcomm
Lowest to $8.1818
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $14.0766
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5780 $60.6240
19+ $6.2185 $118.1515
29+ $6.0245 $174.7105
40+ $5.8293 $233.1720
52+ $5.6352 $293.0304
69+ $5.0520 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess