EN
  • EN
  • DE

RTL8367RB-VB-CG

Part No RTL8367RB-VB-CG
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836102-RTL8367RB-VB-CG
Ultra Librarian 3D Model Ultra Librarian RTL8367RB-VB-CG CAD Model

Description

The Realtek RTL8367RB-VB-CG is a highly integrated 7-port Gigabit Ethernet switch controller, often utilized in managed and unmanaged switch applications for both home and enterprise environments.

Applications:

  • Managed Gigabit Ethernet Switches: Used in layer 2 managed switches for small to medium-sized networks.
  • Unmanaged Gigabit Ethernet Switches: Found in unmanaged switches for easy plug-and-play network connectivity.
  • SOHO Routers: Integrated into SOHO routers to provide Gigabit Ethernet switching functionality.
  • SMB Networks: Provides high-speed connectivity for small and medium-sized business networks.
  • Industrial Ethernet: Can be deployed in some industrial Ethernet applications requiring Gigabit speeds.

Features:

  • 7-Port Gigabit Ethernet Switch: Provides seven 10/100/1000 Mbps Ethernet ports for network connectivity.
  • Integrated MAC and PHY: Includes both Media Access Controller (MAC) and Physical Layer (PHY) functions.
  • Non-Blocking Wire-Speed Performance: Ensures wire-speed forwarding of Ethernet frames across all ports.
  • VLAN Support: Supports VLAN tagging and port-based VLANs for network segmentation.
  • QoS Support: Offers Quality of Service (QoS) features for prioritizing network traffic.
  • Auto-MDI/MDIX: Automatically detects and configures MDI/MDIX ports, simplifying installation.
  • Spanning Tree Protocol (STP): Supports Spanning Tree Protocol (STP) for loop prevention.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet connectivity for fast data transfer.
  • Flexible Network Configuration: Supports VLAN and QoS features for flexible network configuration and management.
  • Easy Integration: Integrated MAC and PHY simplify the design and reduce the component count.
  • Reliable Performance: Ensures reliable data transmission with robust error detection and correction mechanisms.
  • Cost-Effective Solution: Offers a cost-effective solution for adding Gigabit Ethernet switching capabilities.

Additional Details:

The RTL8367RB-VB-CG typically is packaged in a QFN (Quad Flat No-leads) package. It requires a 3.3V power supply for I/O and a separate voltage for the core. The operating temperature range is usually 0°C to 70°C. For further details, refer to the Realtek datasheet.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6509 $50.3671
46+ $2.1751 $100.0546
72+ $2.1071 $151.7112
99+ $2.0391 $201.8709
127+ $1.9712 $250.3424
170+ $1.7673 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess