EN
  • EN
  • DE

RTL8389M

Part No RTL8389M
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836108-RTL8389M
Ultra Librarian 3D Model Ultra Librarian RTL8389M CAD Model

Description

The Realtek RTL8389M is a highly integrated Gigabit Ethernet switch controller designed for a variety of networking applications, primarily in small to medium-sized businesses (SMBs) and home networking environments. It combines a powerful switching engine with advanced features to deliver reliable and efficient network performance.

Applications

  • Small to medium-sized business (SMB) network switches
  • Home gateway routers
  • Industrial Ethernet switches
  • Network video recorders (NVRs)
  • Smart home networking solutions

Features

  • Gigabit Ethernet Support: Supports up to 8 Gigabit Ethernet ports, providing high-speed connectivity for network devices.
  • Advanced Switching Engine: Incorporates a non-blocking switching architecture to ensure minimal latency and maximum throughput.
  • Quality of Service (QoS): Implements QoS mechanisms to prioritize network traffic, ensuring optimal performance for latency-sensitive applications such as VoIP and video streaming.
  • VLAN Support: Supports VLAN tagging and VLAN-based QoS to enhance network security and segmentation.
  • Link Aggregation: Enables link aggregation to increase bandwidth and provide redundancy for critical network links.
  • Spanning Tree Protocol (STP): Supports STP, RSTP, and MSTP to prevent network loops and enhance network resilience.
  • Energy Efficient Ethernet (EEE): Complies with the IEEE 802.3az standard for Energy Efficient Ethernet, reducing power consumption during periods of low network activity.
  • Integrated Management Interface: Provides a comprehensive management interface for configuring and monitoring switch settings.

Benefits

  • High Performance: Delivers high-speed Gigabit Ethernet connectivity for demanding network applications.
  • Improved Network Efficiency: Advanced switching engine and QoS features optimize network performance and reduce latency.
  • Enhanced Network Security: VLAN support and advanced security features protect network resources from unauthorized access.
  • Increased Network Reliability: Link aggregation and Spanning Tree Protocol provide redundancy and prevent network loops.
  • Reduced Power Consumption: Energy Efficient Ethernet technology reduces power consumption and lowers operating costs.
  • Simplified Management: Integrated management interface simplifies switch configuration and monitoring.

Additional Details

The RTL8389M is typically packaged in a QFN (Quad Flat No-leads) package, offering a compact footprint for space-constrained applications. It operates on a standard power supply and is designed to meet industry-standard compliance requirements for electromagnetic compatibility (EMC) and safety. The integrated management interface supports various protocols such as SNMP, Web-based GUI, and CLI for easy configuration and monitoring.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess