EN
  • EN
  • DE

RTL8676S-VA3-CG

Part No RTL8676S-VA3-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989066-RTL8676S-VA3-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8676S-VA3-CG CAD Model

Description

The RTL8676S-VA3-CG is a highly integrated network processor manufactured by Realtek. This system-on-a-chip (SoC) is designed for use in various networking applications, including routers, gateways, and wireless access points. It combines a powerful CPU with advanced networking features to deliver high performance and flexibility.

Applications

  • Routers: Used as the main processor in home and small office routers.
  • Gateways: Employed in residential gateways for connecting networks.
  • Wireless Access Points: Integrated into wireless access points to manage network traffic.
  • Network Attached Storage (NAS): Utilized in NAS devices for data storage and network connectivity.
  • IPTV Set-Top Boxes: Applied in IPTV set-top boxes for media streaming and network management.

Features

  • Integrated CPU: Includes a powerful CPU for running network applications.
  • Ethernet Ports: Features multiple Ethernet ports for wired network connectivity.
  • Wireless Support: Supports wireless networking standards, such as 802.11ac.
  • Hardware NAT: Implements hardware-based network address translation (NAT) for improved performance.
  • Quality of Service (QoS): Supports QoS features for prioritizing network traffic.
  • Security Features: Includes security features such as firewall and VPN support.

Benefits

  • High Performance: Delivers high performance for demanding networking applications.
  • Integrated Solution: Combines multiple functions into a single chip, reducing system cost.
  • Flexible Configuration: Supports various networking configurations.
  • Enhanced Security: Provides security features to protect the network.
  • Easy to Use: Simple to configure and manage.
  • Reliable Operation: Designed for reliable performance in networking environments.

Additional Details

The RTL8676S-VA3-CG integrates a MIPS-based CPU, multiple Ethernet ports (including Gigabit Ethernet), and supports various networking protocols. The hardware NAT engine offloads NAT processing from the CPU, improving overall network performance. The chip also includes features such as VLAN support, Quality of Service (QoS), and security features like firewall and VPN support. The RTL8676S-VA3-CG is designed to provide a complete and cost-effective solution for networking applications. Realtek is a leading manufacturer of networking and multimedia chips, and the RTL8676S-VA3-CG is designed to deliver high performance and reliability in networking devices. It allows manufacturers to create competitive and feature-rich networking products.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,699 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess