EN
  • EN
  • DE
  • IT

RTL8703AS-VB-CG

Part No RTL8703AS-VB-CG
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 748891-RTL8703AS-VB-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8703AS-VB-CG CAD Model

Description

The RTL8703AS-VB-CG is a highly integrated single-chip that supports IEEE 802.11 a/b/g/n/ac standards, offering a complete solution for high-performance wireless applications manufactured by Realtek Semiconductor Corp.

Applications:

  • Wireless routers
  • Wireless USB adapters
  • Smart TVs
  • Set-top boxes
  • IP cameras

Features:

  • Supports IEEE 802.11 a/b/g/n/ac standards
  • 2.4GHz and 5GHz dual-band operation
  • Integrated MAC, baseband, and RF
  • Supports multiple security protocols (WEP, WPA, WPA2)
  • Supports Wi-Fi Direct
  • Low power consumption

Benefits:

  • High-speed wireless connectivity
  • Backward compatibility with older wireless standards
  • Simplified design with integrated components
  • Secure wireless communication
  • Enhanced user experience
  • Extended battery life in portable devices

Additional Details:

The RTL8703AS-VB-CG integrates all the necessary components for a complete wireless solution, including the MAC, baseband, and RF transceiver. It supports both 2.4GHz and 5GHz frequency bands, allowing for greater flexibility and reduced interference. The chip also incorporates advanced security features to protect wireless communications. The integrated design simplifies the development process and reduces the overall system cost. The VB-CG likely refers to the specific package type and temperature grade. The datasheet provides detailed information about the chip's electrical characteristics, RF performance, and software support.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess