EN
  • EN
  • DE
  • IT

RTL8761AUV-CG

Part No RTL8761AUV-CG
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967766-RTL8761AUV-CG
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8761AUV-CG CAD Model

Description

The RTL8761AUV-CG is a Bluetooth 5.0 single-chip solution from Realtek. It is designed for use in a variety of Bluetooth-enabled devices, providing both Bluetooth Low Energy (BLE) and Bluetooth Classic functionality. This chip integrates a Bluetooth radio, baseband, and media access control (MAC) layer, along with a microcontroller and memory, all in a single package.

Applications

  • Bluetooth headsets and headphones
  • Bluetooth speakers
  • Wearable devices (e.g., smartwatches, fitness trackers)
  • Bluetooth keyboards and mice
  • Internet of Things (IoT) devices
  • Beacons

Features

  • Bluetooth 5.0 compliant
  • Supports Bluetooth Low Energy (BLE) and Bluetooth Classic
  • Integrated microcontroller for application processing
  • Low power consumption for extended battery life
  • Supports various Bluetooth profiles (e.g., A2DP, AVRCP, HFP, HSP)
  • Small package size for space-constrained applications
  • Supports over-the-air (OTA) firmware updates

Benefits

  • Seamless connectivity with Bluetooth devices
  • Extended battery life in portable devices
  • Smaller and more compact Bluetooth devices
  • Reduced development time and cost
  • Improved audio quality
  • Enhanced security features

Additional Details

The RTL8761AUV-CG Bluetooth chip is designed to provide a complete and cost-effective solution for Bluetooth connectivity. Its low power consumption and small package size make it ideal for use in portable devices. The integrated microcontroller allows for running application code directly on the chip, reducing the need for external processors. Realtek is a leading provider of Bluetooth chips, and this product is backed by their commitment to quality and performance. The "CG" likely refers to a specific package type, temperature range, or regulatory compliance certifications. It is a highly integrated SOC requiring only minimal external components.

You May Also Be Interested in

Pericom
33V Octal trans Latch 3State
Need more? Email Us
Pulse
Lowest to $1.8278
Ericsson
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
24 Lane Pci Express Switch, 680 Hsbga Pb Free
Lowest to $21.9355
NEC
Need more? Email Us
Qualcomm
Lowest to $3.6557
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us
Viking Tech
Power Inductors 27uH ±10% 1.3A SMD, 7.8x7x5mm RoHS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.6991 $56.6811
51+ $2.2147 $112.9497
79+ $2.1455 $169.4945
108+ $2.0763 $224.2404
140+ $2.0070 $280.9800
187+ $1.7994 $336.4878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess