EN
  • EN
  • DE
  • IT

RTL8812BRH

Part No RTL8812BRH
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836125-RTL8812BRH
Ultra Librarian 3D Model Ultra Librarian RTL8812BRH CAD Model

Description

The Realtek RTL8812BRH is a highly integrated single-chip that supports 2-stream 802.11a/b/g/n/ac solutions with a USB interface. It combines a WLAN MAC, a 2T2R capable WLAN baseband, and RF in a single chip. It's designed to provide high-performance and low-power consumption for wireless communication.

Applications:

  • Wireless Routers
  • Wireless USB Adapters
  • Smart TVs
  • Laptop/Desktop Computers
  • Set-Top Boxes

Features:

  • Supports 2.4GHz and 5GHz bands
  • Compliant with IEEE 802.11a/b/g/n/ac standards
  • Supports 2T2R (2 Transmit, 2 Receive) with data rates up to 867 Mbps
  • USB Interface for easy integration
  • Advanced security features including WEP, WPA, and WPA2
  • Low power consumption
  • Supports MU-MIMO (Multi-User Multiple-Input Multiple-Output) technology

Benefits:

  • High-speed wireless connectivity for demanding applications like video streaming and online gaming.
  • Improved network efficiency and performance with MU-MIMO technology.
  • Easy integration into various devices with USB interface.
  • Enhanced security features protect your wireless network from unauthorized access.
  • Reduced power consumption extends battery life in portable devices.

Additional Details:

The RTL8812BRH supports various operating systems, including Windows, macOS, and Linux. It also features advanced power management capabilities to minimize energy usage. The chip's compact size and low power consumption make it ideal for use in embedded systems and mobile devices.

This chip enables devices to achieve faster Wi-Fi speeds and a more stable connection, improving the user experience. It also supports the latest Wi-Fi security protocols, protecting against potential threats. The RTL8812BRH is a versatile and reliable solution for a wide range of wireless applications.

You May Also Be Interested in

Box Partners
5"X5"X12" SQUARE MAILING TUBES
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT GREEN
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.1021
Adafruit Industries LLC
CASE ALUM BLK 3.346" LX2.165" W
Lowest to $33.7126
American Hakko Products, Inc.
NOZZLE,1.0MM,817/808/807
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Brady Corporation
TAG 3-1/8WX6-1/4 YL/BK TYVEK CYL
Lowest to $414.0283
ACL Staticide Inc
FLOOR FINISH STATIC DISS 1 GAL
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.4609

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0399 $66.4389
27+ $4.9558 $133.8066
41+ $4.8010 $196.8410
56+ $4.6461 $260.1816
73+ $4.4913 $327.8649
97+ $4.0266 $390.5802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,986 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess