The Realtek RTL8814AR-CG is a highly integrated single-chip that supports 802.11a/b/g/n/ac Wave 2 WLAN and Bluetooth 5. It is designed for high-performance wireless connectivity in a variety of applications, including routers, access points, and client devices.
Applications:
- Wireless routers
- Wireless access points (APs)
- Wireless network adapters
- High-performance client devices (e.g., laptops, desktops)
- Smart TVs
- Set-top boxes
Features:
- Supports IEEE 802.11a/b/g/n/ac Wave 2 standards.
- 2.4 GHz and 5 GHz dual-band operation.
- MU-MIMO (Multi-User Multiple-Input Multiple-Output) technology for improved performance in dense environments.
- Supports up to 4 spatial streams for increased throughput.
- Bluetooth 5 compliant.
- Integrated power amplifiers and low-noise amplifiers (PA/LNA).
- Advanced security features, including WPA3 support.
- Supports various host interfaces, including PCIe and USB.
- Advanced power management features for reduced power consumption.
- Beamforming technology for improved range and reliability.
Benefits:
- High-speed wireless connectivity with 802.11ac Wave 2 support.
- Improved performance in dense environments with MU-MIMO technology.
- Increased range and reliability with beamforming technology.
- Secure wireless communication with WPA3 support.
- Flexible host interface options for easy integration.
- Reduced power consumption with advanced power management features.
- Dual-band operation for optimal performance in different environments.
Additional Details:
The RTL8814AR-CG enables high-performance wireless connectivity for a wide range of devices. Its MU-MIMO technology allows multiple devices to simultaneously communicate with the router or access point, improving overall network efficiency. The integrated PA/LNA helps to improve signal strength and range. The device supports advanced security features to protect against unauthorized access and data breaches. The Realtek RTL8814AR-CG is a leading solution for high-performance wireless networking.