EN
  • EN
  • DE

RTM862-520-LF

Part No RTM862-520-LF
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980551-RTM862-520-LF
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTM862-520-LF CAD Model

Description

The RTM862-520-LF is a clock generator IC manufactured by Realtek. It is designed to provide precise and stable clock signals for various electronic systems, including motherboards, graphics cards, and other high-performance applications. This IC is crucial for synchronizing the operation of different components within a system, ensuring reliable and efficient data processing and communication.

Applications:

  • Motherboards: Providing clock signals for CPU, memory, and other peripherals.
  • Graphics Cards: Generating clock signals for GPU and memory.
  • Networking Devices: Providing clock signals for Ethernet controllers and other network interfaces.
  • Audio Equipment: Generating clock signals for audio processing and playback.
  • Embedded Systems: Providing clock signals for microcontrollers and other embedded components.

Features:

  • Multiple Clock Outputs: Provides multiple clock signals with different frequencies and phases.
  • Low Jitter: Minimizes jitter in the clock signals, ensuring stable operation.
  • Programmable Frequencies: Allows customization of clock frequencies to meet specific application requirements.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock frequency over a range.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits:

  • Stable Clock Signals: Ensures reliable operation of electronic systems by providing precise clock signals.
  • Improved Performance: Minimizes jitter and phase noise, enhancing system performance.
  • Reduced EMI: Spread spectrum clocking reduces electromagnetic interference, improving signal integrity.
  • Flexibility: Programmable frequencies allow customization to meet specific application needs.
  • Compliance: Lead-free package complies with environmental regulations.

Additional Details:

The RTM862-520-LF generates clock signals using a phase-locked loop (PLL) circuit. The PLL locks onto a reference frequency and generates multiple output frequencies based on this reference. The device features multiple independent clock outputs, each of which can be configured with a different frequency and phase. The low jitter performance is achieved through careful design and optimization of the PLL and output buffers. The programmable frequency feature allows for fine-tuning the clock frequencies to match the requirements of the connected components. The spread spectrum clocking (SSC) function modulates the clock frequency slightly to reduce the peak emissions at specific frequencies, thereby reducing EMI. The device typically operates from a supply voltage of 3.3V or 5V, and it is available in a small surface-mount package, such as QFN (Quad Flat No-Leads) or similar, which minimizes board space requirements. The operating temperature range typically spans from 0°C to +70°C, suitable for typical computer and electronic equipment operating environments. The device also includes power management features, such as clock enable and disable functions, to reduce power consumption when the clock signals are not needed.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess