EN
  • EN
  • DE

FP6122RS6GTR

Part No FP6122RS6GTR
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059597-FP6122RS6GTR
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP6122RS6GTR CAD Model

Description

The FP6122RS6GTR from Linear Technology is a high-performance, precision integrated circuit specifically designed for demanding power management applications. This component is a testament to Linear Technology's commitment to providing innovative solutions that combine energy efficiency with high reliability.

Key Features

  • High Efficiency: The FP6122RS6GTR is engineered to optimize power usage, reducing losses and improving overall system efficiency, which is crucial for battery-powered devices.
  • Advanced Regulation: It offers excellent voltage regulation capabilities, ensuring stable operation even under varying load conditions and input voltages.
  • Compact Footprint: The device comes in a small package, making it ideal for space-constrained applications without compromising on performance.
  • Thermal Management: With built-in thermal protection, the FP6122RS6GTR is designed to operate reliably over a wide temperature range, safeguarding against overheating.
  • Robust Design: The product is built to withstand harsh industrial environments and is resistant to voltage spikes and transients, ensuring a long operational lifespan.

Applications

The FP6122RS6GTR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial power supplies
  • Telecommunications equipment
  • Medical devices

Technical Specifications

With its robust set of features, the FP6122RS6GTR offers an impressive array of technical specifications:

  • Input Voltage Range: 2.7 V to 20 V
  • Output Voltage Range: 0.6 V to 12 V
  • Output Current: 1.5 A
  • Switching Frequency: 1.5 MHz
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: SOT-23-6

In summary, the FP6122RS6GTR by Linear Technology is a powerful component that brings together efficiency, precision, and durability, making it an excellent choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess