EN
  • EN
  • DE

RTS5156

Part No RTS5156
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303008-RTS5156
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS5156 CAD Model

Description

The Realtek RTS5156 is a USB card reader controller designed to facilitate high-speed data transfer between various memory card formats and a host device. As a single-chip solution, it aims to minimize component count and streamline the design of card reader devices. This controller is likely employed in a wide array of applications, from consumer electronics to industrial systems that necessitate efficient memory card access.

Applications

  • External USB Card Readers: Commonly found in portable USB card readers for computers and other devices.
  • Embedded Systems: Integrated into embedded systems requiring memory card functionality, such as industrial control systems or point-of-sale terminals.
  • Multi-Function Printers: Possibly used within multi-function printers to enable direct reading and writing of data from memory cards.
  • Mobile Device Accessories: Could be incorporated into accessories for mobile devices, providing extended memory card support.

Features

  • USB 2.0 High-Speed: Adheres to the USB 2.0 standard, supporting data transfer rates up to 480 Mbps.
  • Multiple Card Format Support: Supports a wide range of memory card types, including SD, MicroSD, MMC, SDHC, and potentially SDXC (depending on the specific version and firmware).
  • Single-Chip Integration: Consolidates multiple functions into a single integrated circuit, reducing overall system complexity and cost.
  • Low Power Consumption: Optimized for power efficiency, making it suitable for battery-powered applications.
  • Firmware Upgradeability: Allows for updates to the firmware to support new card formats or improve performance and compatibility.

Benefits

  • Fast Data Transfer: Enables rapid transfer of data between memory cards and the host device.
  • Versatile Compatibility: Supports a broad range of memory card formats, offering flexibility in various applications.
  • Cost-Effective Solution: Single-chip design reduces the overall system cost and complexity.
  • Energy Efficient: Low power consumption contributes to longer battery life in portable devices.
  • Future-Proof Design: Firmware updates ensure continued compatibility with evolving memory card standards.

Additional Details

The RTS5156 functions as a bridge, facilitating communication between a USB host and various memory card interfaces. It likely includes integrated clock generators and power management circuits to optimize performance and power consumption. The specific types and maximum capacities of supported memory cards will depend on the particular card reader design and the implemented firmware. For precise details regarding operating voltage range, package type, and supported memory card specifications, refer to the official product datasheet provided by Realtek.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess