EN
  • EN
  • DE

RTS5169-VEC-GR

Part No RTS5169-VEC-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303023-RTS5169-VEC-GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTS5169-VEC-GR CAD Model

Description

The Realtek RTS5169-VEC-GR is a USB card reader controller. As a card reader controller, the RTS5169-VEC-GR facilitates the communication between a memory card and a host device (e.g., a computer) via a USB interface. The 'VEC' and 'GR' suffixes likely indicate specific variations or features. It is commonly used in external USB card readers.

Applications

  • USB Card Readers: Used in external USB card readers for desktops and laptops.
  • Embedded Systems: Can be integrated into embedded systems requiring memory card read/write capabilities.
  • Mobile Devices: May be found in devices needing external memory card support.
  • Point of Sale (POS) Systems: Potentially used in POS terminals for reading transaction or data storage cards.

Features

  • USB 2.0 High-Speed Interface: Supports data transfer rates compliant with the USB 2.0 specification.
  • Multi-Card Format Support: Compatible with various memory card formats, such as SD, MMC, and MS.
  • Low Power Consumption: Designed for efficient power usage.
  • Integrated Hardware Engine: Includes a hardware engine for data transfer and protocol handling.
  • Hot-Swapping Support: Allows insertion and removal of memory cards without system restart.

Benefits

  • Fast Data Transfer: Enables quick data transfer between memory cards and the host device.
  • Wide Compatibility: Supports multiple memory card formats.
  • Power Efficiency: Minimizes power consumption.
  • Simplified Integration: Easily integrated into systems via USB.
  • Reliable Performance: Provides stable performance.

Additional Details

The RTS5169-VEC-GR is a low-voltage device in a compact package. It features built-in ESD and overcurrent protection. Driver support is typically available for Windows, macOS, and Linux. The suffixes likely denote specific features, like a different package type or operating temperature. Exact specifications will depend on the particular model.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $7.0594
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9496 $58.4880
75+ $1.6008 $120.0600
115+ $1.5500 $178.2500
155+ $1.5003 $232.5465
200+ $1.4507 $290.1400
270+ $1.3005 $351.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess