EN
  • EN
  • DE

RTS5181-VBC-GR

Part No RTS5181-VBC-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303032-RTS5181-VBC-GR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RTS5181-VBC-GR CAD Model

Description

The Realtek RTS5181-VBC-GR is a USB card reader controller that serves as an interface between a USB host and various memory card formats. As a card reader controller, it enables the reading and writing of data to memory cards like SD cards and MMC cards. The suffixes 'VBC' and 'GR' likely denote specific variations or features. This controller is commonly implemented in USB card readers.

Applications

  • USB Card Readers: Used in external USB card readers for desktop and laptop computers.
  • Embedded Systems: Integrated into embedded systems requiring memory card read/write capabilities.
  • Mobile Devices: May be incorporated into certain mobile devices for external memory card support.
  • Point of Sale (POS) Systems: Possibly utilized in POS terminals for memory card transactions.

Features

  • USB 2.0 High-Speed Interface: Supports high-speed data transfer rates compliant with the USB 2.0 specification.
  • Multi-Card Format Support: Compatible with various memory card formats including SD, MMC, and Memory Stick.
  • Low Power Consumption: Designed for efficient power usage.
  • Integrated Hardware Engine: Includes an integrated hardware engine for efficient data transfer and protocol management.
  • Hot-Swapping Support: Allows insertion and removal of memory cards without needing to restart the system.

Benefits

  • Fast Data Transfer: Facilitates quick and efficient data transfer between memory cards and the host.
  • Wide Compatibility: Supports a variety of memory card formats.
  • Power Efficiency: Minimizes power consumption.
  • Simplified Integration: Easy to integrate into systems via the USB interface.
  • Reliable Performance: Offers dependable operation.

Additional Details

The RTS5181-VBC-GR operates at low voltage and typically comes in a compact package. It features built-in protection against ESD and overcurrent. Drivers are generally available for Windows, macOS, and Linux. The specific functions of 'VBC' and 'GR' are dependent on specific variations of the chip. Exact technical specifications are model-dependent.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6027 $59.8351
31+ $3.7769 $117.0839
48+ $3.6590 $175.6320
66+ $3.5401 $233.6466
85+ $3.4223 $290.8955
113+ $3.0688 $346.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess