EN
  • EN
  • DE

RACD60-700/OF

Part No RACD60-700/OF
Manufacturer Recom Power
Catalog Board Mount LED Drivers
Description LED DVR CC/CV AC/DC 38-54V .7A / AC/DC LED Power Supply 60W Single 5-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Recom Power
Series LIGHTLINE RACD60
Part Status Obsolete(EOL)
Type Constant Current
Topology AC DC Converter
Number of Outputs 1
Input Voltage MIN 90VAC
Voltage Input MAX 264VAC
Voltage - Output 38 ~ 54 V
Current - Output (Maximum) 700mA
Power (Watts) 60W
Voltage - Isolation 3.75kV (3750V)
Features OCP, SCP
Operating Temperature Range -30°C ~ 70°C
Efficiency 89%
Termination Style Terminal Block
Dimension 4.00" L x 2.00" W x 1.10" H (101.6mm x 50.8mm x 28.0mm)
Mounting Chassis Mount
Approvals CE, cULus, EN
Weight 0.364 lb (165.11g)
Win Source Part Number 793025-RACD60-700/OF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name RACD60
Introduction Date November 16, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian RACD60-700/OF CAD Model

Description

The RACD60 AC DC converter from Recom Power is a constant current type LIGHTLINE.

  • Mounting: Chassis Mount
  • Power: 60 watts
  • Voltage Output: 38 ~ 54 V
  • Weight: 0.364 lb (165.11g)
  • Voltage Isolation: 3.75kV (3750V)
  • Outputs: 1
  • Part Status: Obsolete (EOL)
  • Efficiency: 89 percent
  • Family Name: RACD60
  • Category: Power Supplies - External/Internal (Off-Board)
  • Dimension: 4.00 inches L x 2.00 inches W x 1.10 inches H (101.6mm x 50.8mm x 28.0mm)
  • Input Voltage MIN: 90VAC
  • Voltage Input MAX: 264VAC
  • Current - Output (maximum): 700mA
  • Alternative Parts: PLP-45-48
  • Approvals: CE, cULus, EN
  • Supply and Demand Status: Limited
  • Quantity per package: 1

You May Also Be Interested in

Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3423 $94.6846
3+ $38.8450 $116.5350
5+ $37.6311 $188.1555
7+ $36.4172 $254.9204
9+ $35.2032 $316.8288
11+ $31.5615 $347.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess