EN
  • EN
  • DE

RACM60-05SK/277/OF-T

Part No RACM60-05SK/277/OF-T
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description 60W AC/DC-CONVERTER 'POWERLINE' / Open Frame AC DC Converters 1 Output 5V 8A 80 ~ 264 VAC, 80 ~ 305 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr Recom Power
Series RACM60-K (60W)
Package Tray
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC, 80 ~ 305 VAC
Voltage - Output 1 5V
Current - Output (Max) 8A
Power (Watts) 40 W
Applications ITE (Commercial), Medical
Features PFC
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 89%
Mounting SMD (SMT)
Package / Case 6-SMD Module
Dimension 3.00" L x 2.00" W x 1.26" H (76.2mm x 50.8mm x 32.0mm)
Approval Agency CE, cURus
Standard Number 60601-1; 62368-1
Line Regulation ±0.5%
Load Regulation ±3%
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9520
Other Names 945-RACM60-05SK/277/OF-T,20001326
Standard Package 12
Win Source Part Number 966655-RACM60-05SK/277/OF-T
Ultra Librarian 3D Model Ultra Librarian RACM60-05SK/277/OF-T CAD Model

Description

The RACM60-K (60W) is an open-frame AC/DC converter with PFC feature.

  • Power Supply: AC/DC Converter
  • Application: ITE (Commercial) and Medical
  • Power Rating: 40 watts
  • Voltage Input: 80 ~ 264 VAC and 80 ~ 305 VAC
  • Number of Outputs: 1
  • Maximum Output Current: 8A
  • Voltage Output: 5V
  • Efficiency: 89%
  • Line Regulation: ±0.5%
  • Load Regulation: ±3%
  • Package: 6-SMD module
  • Temperature Range: -40°C ~ 85°C (With Derating)
  • Approvals: CE and cURus
  • Standard Number: 60601-1; 62368-1

You May Also Be Interested in

Recom Power
AC/DC CONVERTER 12V 4W
Need more? Email Us
Recom Power
AC/DC CONVERTER 5V 6W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 302W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 9V 2W
Need more? Email Us
Recom Power
AC/DC CONVERTER 24V 20W
Need more? Email Us
Traco Power
AC/DC CONVERTER 15V 30W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 51V 714W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 7W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 15V 10W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess