EN
  • EN
  • DE

FM5818

Part No FM5818
Manufacturer Rectron Semiconductor
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER (VOLTAGE RANGE 20 to 40 Volts CURRENT 1.0 Ampere)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174671-FM5818
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM5818 CAD Model

Description

The Rectron Semiconductor FM5818 is a Schottky Barrier Rectifier designed for high-frequency applications requiring efficient rectification and low forward voltage drop. This rectifier is manufactured by Rectron Semiconductor, known for producing a wide range of discrete semiconductor devices.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Solar Power Systems
  • Freewheeling Diodes
  • Polarity Protection

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency due to its low forward voltage drop.
  • High Switching Speed: Provides fast switching speeds, making it suitable for high-frequency applications.
  • High Surge Current Capability: Can withstand high surge currents, enhancing its robustness and reliability.
  • Guard Ring Structure: Includes a guard ring structure for overvoltage protection.
  • RoHS Compliant: Meets RoHS (Restriction of Hazardous Substances) standards, ensuring environmental compliance.

Benefits

  • Improved Efficiency: Lower forward voltage drop results in reduced power dissipation and increased efficiency.
  • Enhanced Performance: Fast switching speeds enable efficient operation in high-frequency circuits.
  • Increased Reliability: Robust design and surge current capability ensure reliable performance even under transient conditions.
  • Overvoltage Protection: The guard ring structure provides additional protection against voltage spikes.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances.

Additional Details

The FM5818 is characterized by its voltage and current ratings, forward voltage drop, and reverse leakage current. It's crucial to consult the Rectron Semiconductor datasheet for detailed specifications, including maximum voltage ratings, current limits, operating temperature ranges, and thermal resistance. Proper heat sinking may be necessary in high-current applications to maintain optimal operating temperatures and prevent thermal runaway. This rectifier is typically mounted onto a PCB using standard soldering techniques.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,280+ $0.0452 $57.8560
3,120+ $0.0371 $115.7520
4,825+ $0.0360 $173.7000
6,645+ $0.0348 $231.2460
8,595+ $0.0336 $288.7920
11,495+ $0.0302 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 1280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess