EN
  • EN
  • DE

HFM107L

Part No HFM107L
Manufacturer Rectron Semiconductor
Description SURFACE MOUNT GLASS PASSIVATED HIGH EFFICIENCY SILICON RECTIFIER VOLTAGE RANGE 50 to 1000 Volts CURRENT 1.0 Ampere
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1180272-HFM107L
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFM107L CAD Model

Description

The HFM107L is a high-efficiency fast recovery rectifier diode manufactured by Rectron Semiconductor. These diodes are designed for applications requiring rapid switching and low reverse recovery time.

Applications

  • Switching mode power supplies (SMPS)
  • Freewheeling diodes in motor control circuits
  • Power factor correction (PFC) circuits
  • Inverters
  • High-frequency rectification

Features

  • Fast reverse recovery time
  • Low forward voltage drop
  • High surge current capability
  • High reliability
  • Low leakage current
  • Glass passivated junction

Benefits

  • Improves efficiency in switching power supplies.
  • Reduces switching losses.
  • Enhances circuit performance due to fast switching speed.
  • Provides protection against voltage spikes and surges.
  • Ensures reliable operation in harsh environments.

Additional Details

The HFM107L typically has a voltage rating of 1000V and a forward current rating of 1A. The 'L' suffix might indicate a specific package type or lead configuration. The fast recovery characteristic is crucial in reducing reverse recovery losses. The diode's construction contributes to its ability to handle high surge currents without degradation. Datasheets provide detailed information regarding maximum ratings, electrical characteristics, and thermal resistance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess