EN
  • EN
  • DE

NTPS-24-1-3

Part No NTPS-24-1-3
Manufacturer Red Lion Controls
Catalog Custom Parts (N - R)
Description AC/DC CONVERTER 24V 31W  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr Red Lion Controls
Series N-TRON®
Package Bulk
Input Type AC
Number of Outputs 1
AC Voltage - Input 100 ~ 240 VAC
Voltage - Output 1 24V
Current - Output (Max) 1.3A
Power (Watts) 31W
Applications ITE (Commercial)
Temperature Range - Operating -10°C ~ 60°C
Features Adjustable Output
Dimension 3.60" L x 1.77" W x 3.78" H (91.2mm x 45.1mm x 96.0mm)
Approval Agency CE, CSA
Base Product Number NTPS-24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Other Names NTPS-24-1.3-ND,RLC354,NTPS-24-1.3
Standard Package 1
Win Source Part Number 1126391-NTPS-24-1-3
Ultra Librarian 3D Model Ultra Librarian NTPS-24-1-3 CAD Model

Description

The N-TRON NTPS-24-1-3 is a DIN rail power supply with an adjustable output.

  • Power: 31W
  • Input Type: AC
  • Number of Outputs: 1
  • Maximum Output Current: 1.3A
  • Voltage Output: 24V
  • Temperature Range: -10°C ~ 60°C
  • Package: Bulk
  • MSL Level: 1 (Unlimited)
  • REACH: REACH unaffected
  • Approvals: CE and CSA

You May Also Be Interested in

Conexant Systems
Lowest to $14.6893
ICT
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Amd
French Electronic Distributor since 1988
Need more? Email Us
Calogic, LLC
Need more? Email Us
KOA Speer
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pericom
Lowest to $0.8847

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess