EN
  • EN
  • DE

RBDLA210

Part No RBDLA210
Manufacturer Red Lion Controls
Catalog Industrial Controls Accessories
Description FORM-C LIMIT OUTPUT RELAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Red Lion Controls
Package Box
Product Status Active
Accessory Type Digital Output Module
For Use With/Related Products P48, T48, TLA Series
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 778245-RBDLA210
Ultra Librarian 3D Model Ultra Librarian RBDLA210 CAD Model

Description

The digital output module from Red Lion Controls is an essential accessory for P48, T48, and TLA series industrial automation and control products.

  • Application: Industrial automation and control
  • Packaging: Box
  • Quantity Per Package: 1
  • Manufacturer: Red Lion Controls

You May Also Be Interested in

Littelfuse Inc.
NGR VOLTAGE SCALER 100-2KV
Need more? Email Us
Molex, LLC
BAS202 NERA 2FIX.SA CURUS BRAD E
Need more? Email Us
Weidmuller
I/O Modules UR20-FBC-EC
Need more? Email Us
Littelfuse Inc.
GROUND REFERENCE MODULE 300VDC
Need more? Email Us
Weidmuller
I/O Modules UR20-4AO-UI-16
Need more? Email Us
Weidmuller
UR20-8DI-P-2W
Lowest to $129.2099
Advantech Corp
I/O MODULE 32 DIGITAL 10-30V
Need more? Email Us
Omron
TRANSFORMER GROUND FAULT RELAY
Need more? Email Us
Molex, LLC
MICRO BASE 3 POLE+EARTH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess