The 2SA1412-Z-E1-AZ-L is a PNP silicon epitaxial transistor manufactured by Renesas Electronics America. It is designed for use in various amplifier and switching applications. This transistor is known for its low saturation voltage, high current capability, and excellent linearity, making it suitable for high-performance circuits.
Applications:
- Audio amplifiers
- Switching circuits
- DC-DC converters
- Motor control circuits
- Power management systems
- Linear regulators
- Current amplifiers
Features:
- PNP Silicon Epitaxial Transistor
- Low saturation voltage
- High current capability
- Excellent linearity
- High hFE (DC current gain)
- Surface Mount Device (SMD)
Benefits:
- Improved efficiency in switching applications
- Enhanced audio quality in amplifier circuits
- Reduced power dissipation
- Stable performance over a wide temperature range
- Compact size for space-constrained designs
Additional Details:
The 2SA1412-Z-E1-AZ-L has a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -1A, and a power dissipation (PD) of 0.5W. Its DC current gain (hFE) is typically in the range of 100 to 300. The transistor is available in a small surface-mount package, making it suitable for high-density PCB layouts. The operating temperature range is typically between -55°C and +150°C. The component is RoHS compliant.
This transistor is commonly used in audio amplifiers to provide clean and accurate signal amplification. It is also used in switching circuits for efficient power control. The low saturation voltage and high current capability make it an excellent choice for demanding applications where efficiency and performance are critical.