EN
  • EN
  • DE

2SA812B-T1B

Part No 2SA812B-T1B
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815159-2SA812B-T1B
Ultra Librarian 3D Model Ultra Librarian 2SA812B-T1B CAD Model

Description

The 2SA812B-T1B is a PNP silicon epitaxial transistor manufactured by Renesas Electronics America. It is designed for use in low noise amplifier applications, particularly in audio circuits. This transistor is characterized by its low noise figure and high gain, making it suitable for amplifying weak signals without introducing significant noise.

Applications

  • Audio preamplifiers
  • Microphone amplifiers
  • Low-noise amplifier stages
  • General-purpose amplification

Features

  • PNP Silicon Epitaxial Transistor
  • Low Noise Figure
  • High DC Current Gain (hFE)
  • Excellent Linearity

Benefits

  • Enhanced audio quality due to minimal added noise.
  • Improved sensitivity in low-signal applications.
  • Compact design due to small package size.
  • Stable operation over a wide temperature range.
  • Reduced distortion due to high linearity

Specifications

Collector-Base Voltage (VCBO): -30V

Collector-Emitter Voltage (VCEO): -25V

Emitter-Base Voltage (VEBO): -5V

Collector Current (IC): -50mA

Collector Power Dissipation (PC): 200mW

DC Current Gain (hFE): 200 to 600 (typical)

Noise Figure (NF): 1 dB (typical)

Operating Junction Temperature (Tj): 150°C

Storage Temperature (Tstg): -55°C to +150°C

Package: SOT-23

The 2SA812B-T1B is housed in a small SOT-23 package. The 'T1B' suffix usually indicates specific tape and reel packaging for automated assembly. This transistor provides low noise and high gain amplification for audio and other sensitive signal applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7230 $57.8400
195+ $0.5937 $115.7715
305+ $0.5752 $175.4360
415+ $0.5567 $231.0305
540+ $0.5382 $290.6280
720+ $0.4816 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess