EN
  • EN
  • DE
  • IT

2SC1009A-T1B

Part No 2SC1009A-T1B
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155017-2SC1009A-T1B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC1009A-T1B CAD Model

Description

The 2SC1009A-T1B is a tailored version of the 2SC1009A series designed to offer enhanced performance features suitable for specialized applications. It retains the core strengths of its predecessors but brings additional features to cater to demanding circuit requirements.

Key Features and Benefits

  • Extended Frequency Range: This variant supports an extended range of frequencies, making it suitable for applications that require precise frequency handling.
  • Improved Efficiency: The component maximizes efficiency by reducing heat dissipation thanks to its enhanced design features.
  • Durability and Long Life: Designed with premium-grade materials, it ensures long-term usage and reduced failure rates under high-load conditions.

Applications

  • Radio Frequency (RF) Applications: Ideally suited for RF applications where high-frequency responsiveness is required.
  • Signal Processing: Used in signal processing systems for its reliable performance across varied frequencies.
  • High-Volume Consumer Electronics: A choice component in consumer electronics like smart TVs and sound systems because of its efficient signal amplification capabilities.

Additional Details

The 2SC1009A-T1B is part of a sophisticated line designed for advanced applications. Its superior performance in handling frequencies and power efficiently solidifies its place in both consumer and industrial applications. It is crafted to add value to any electronic circuit, affirming its necessity in systems prioritizing cutting-edge circuitry and performance excellence.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN 30V 0.5A UMT3
Need more? Email Us
NXP / Nexperia
16V 1 NPN NPN 30mA SOT-323-3 Single Bipolar Transistors RoHS
Lowest to $1.6951
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.3039
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $9.7792
Infineon Technologies
BC 847C E6327 Infineon Technologies Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.6421
ON Semiconductor
TRANS PNP 60V 0.2A TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
965+ $0.0673 $64.9445
2,330+ $0.0557 $129.7810
3,660+ $0.0531 $194.3460
5,000+ $0.0517 $258.5000
6,415+ $0.0504 $323.3160
8,575+ $0.0452 $387.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255,200 pieces
MOQ: 965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess