EN
  • EN
  • DE

2SC2351-LE

Part No 2SC2351-LE
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155209-2SC2351-LE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2351-LE CAD Model

Description

Overview of 2SC2351-LE Transistor

The 2SC2351-LE variant is a specialized version of the 2SC2351 high-frequency NPN transistor, offering enhancements designed for low emission applications. This component stands out due to its ability to reduce emissions while maintaining the robust performance expected from the 2SC2351 series. It bridges the gap between performance and environmental concerns, making it a popular choice among eco-conscious manufacturers.

Applications

  • Low Emission Amplification
  • Environmentally Friendly Switching Circuits
  • Consumer Electronics
  • Telecommunication Devices
  • Eco-friendly DIY Projects

Features and Benefits

  • Low Emission Design: Minimized electromagnetic interference.
  • High Efficiency: Optimized for low power consumption.
  • Advanced Noise Reduction: Ensures clear signal transmission.
  • Environmentally Conscious: Complies with eco-friendly production standards.
  • Reliability: Consistent performance even under varied operating conditions.

With the growing focus on sustainable technologies, the 2SC2351-LE provides a viable solution for engineers looking to enhance the environmental profile of their electronic products. Its low emission design is crucial for devices where electromagnetic compatibility is a primary concern, such as in consumer electronics and telecommunications.

Incorporating the efficiency of the original 2SC2351, this 'LE' (Low Emission) variant ensures optimal performance across various circuit configurations, especially where energy efficiency and minimal ecological impact are prioritized. As regulations around electronic waste and emissions become stricter, utilizing components like the 2SC2351-LE becomes increasingly vital.

In summary, the 2SC2351-LE is perfect for applications that require high performance with reduced environmental impact. Its low power and emission features, combined with reliable transistor functionality, make it a beneficial component for forward-thinking electronic design projects.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess