EN
  • EN
  • DE

2SC2758

Part No 2SC2758
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Trans RF BJT NPN 25V 0.02A 3-Pin Mini-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 155466-2SC2758
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2758
Introduction Date September 27, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC2758 CAD Model

Description

Product Overview

The 2SC2758 stands as a testament to advanced transistor technology, crafted specifically for high-frequency and high-speed switching operations. Its NPN configuration offers reliable performance in various applications, making it a preferred choice for engineers aiming to optimize circuit efficiency.

Features and Benefits

  • Exceptional Frequency Response: Its high-frequency capability ensures superior performance in broadband and RF applications.
  • Robust and Reliable Design: Built to handle considerable stress and high power densities, promoting prolonged operational life.
  • Compact and Versatile: This design facilitates adaptation in a wide range of electronic and industrial circuits, enhancing project versatility.
  • Energy Economy: The low saturation voltage feature underlines its suitability for energy-efficient applications by minimizing heat loss.

Applications

  • Wireless Communication: Integral in frequency modulation and signal transmission systems, improving signal quality.
  • Power Amplifiers: Demonstrates high efficiency in power amplifier circuits, maximizing output clarity and power.
  • Broadcasting Solutions: Ensures consistent broadcasting performance, handling various frequencies and signal outputs.
  • Digital Circuits: Provides rapid switching capabilities in digital circuit applications, crucial for reducing delay and improving speed.

Additional Details

The 2SC2758 is fabricated using premium semiconductor materials, promising not only stellar electrical performance but also compliance with environmental and quality certifications. It is a vital component facilitating advanced electronic design solutions, promoting efficiency and sustainability across a broad spectrum of technological applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess