EN
  • EN
  • DE

2SC4181A-T1-A-L16

Part No 2SC4181A-T1-A-L16
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960462-2SC4181A-T1-A-L16
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4181A-T1-A-L16 CAD Model

Description

The 2SC4181A-T1-A-L16 is an NPN epitaxial planar silicon transistor manufactured by Renesas Electronics America. This transistor is primarily designed for high-frequency amplification applications. It is commonly used in oscillator circuits, RF amplifiers, and high-speed switching circuits.

Applications

  • RF amplifiers
  • Oscillator circuits
  • High-speed switching circuits
  • Mixer circuits
  • Communication equipment

Features

  • High transition frequency (fT)
  • Low noise figure
  • High power gain
  • Small package size
  • Epitaxial planar structure for reliability

Benefits

  • Efficient amplification at high frequencies
  • Minimal signal distortion
  • Stable operation
  • Compact design

Additional Details

The 2SC4181A-T1-A-L16 has a specified collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC) rating. The transition frequency (fT) indicates its high-frequency performance. The noise figure (NF) defines its low-noise characteristics. The transistor's datasheet provides detailed information on these parameters as well as other critical characteristics like collector-base capacitance (Cob). The package type contributes to its suitability for surface mount assembly.

The 2SC4181A-T1-A-L16 is a high-performance NPN transistor suitable for various high-frequency applications. Its design and electrical characteristics facilitate efficient and stable circuit performance. It is imperative that the official datasheet is consulted before using the 2SC4181A-T1-A-L16 to ensure that all operating conditions are within the manufacturer's recommended limits. Exceeding these limits can lead to device failure and circuit malfunction. Understanding parameters like maximum voltage, current, and power dissipation is critical for preventing damage. Proper biasing and impedance matching are essential for achieving optimal performance in high-frequency circuits. This transistor is an effective solution for demanding RF and high-speed signal processing tasks.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess