EN
  • EN
  • DE

2SC4549-AZ

Part No 2SC4549-AZ
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 60V 5A 25000mW Automotive 3-Pin(3+Tab) MP-45F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Mount Base
RoHS Compliant
Win Source Part Number 1037166-2SC4549-AZ
Categories RF Transistors(BJT)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4549-AZ CAD Model

Description

The 2SC4549-AZ is an NPN silicon epitaxial planar transistor designed for RF amplification in various applications. Manufactured by Renesas Electronics America, this transistor is optimized for low noise and high gain at high frequencies.

Applications

  • Low Noise Amplifiers (LNA): Used in radio receivers to amplify weak signals with minimal added noise.
  • RF Oscillators: Employed in generating stable RF signals for communication systems.
  • Mixers: Used in frequency conversion stages of radio receivers and transmitters.
  • High-Frequency Amplifiers: Utilized in various RF and microwave applications requiring high gain.
  • Communication Equipment: Found in cellular phones, wireless LAN devices, and other wireless communication systems.

Features

  • NPN Silicon Epitaxial Planar Transistor: Provides excellent high-frequency performance.
  • Low Noise Figure: Ensures minimal added noise in amplification stages.
  • High Gain: Delivers significant signal amplification.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Small Package: Allows for compact circuit designs.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Strength: High gain ensures strong signal amplification.
  • Stable Performance: Designed for reliable operation in RF applications.
  • Compact Design: Small package size facilitates miniaturization of electronic devices.
  • Versatile Application: Suitable for a wide range of high-frequency applications.

Additional Details

The 2SC4549-AZ transistor typically operates with a collector-emitter voltage (VCEO) of 12V, and a collector current (IC) of 30mA. It has a transition frequency (fT) of around 6.5 GHz, making it suitable for high-frequency applications. The noise figure (NF) is typically around 1.3 dB, which makes it ideal for low-noise amplifier designs. The package is a small outline transistor (SOT) package, such as SOT-343 or similar, allowing for high-density mounting on printed circuit boards. Power dissipation is typically around 150mW. The operating temperature range is usually from -55°C to +150°C. It is commonly used in the front-end stages of radio receivers and transmitters to ensure high sensitivity and low noise. The transistor is also often used in oscillator circuits due to its ability to provide stable high-frequency signals.

You May Also Be Interested in

MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess