EN
  • EN
  • DE

2SC4901YK-TL-E

Part No 2SC4901YK-TL-E
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description 2SC4901 - Small Signal Bip-TRSs / RF Transistor NPN 9V 50mA 9GHz 100mW Surface Mount 3-CMPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr Renesas Electronics America
Series 2SC4901
Package Bulk
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 9V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.2dB @ 900MHz
Power - Max 100mW
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 20mA, 5V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package 3-CMPAK
Standard Package 1 pcs
Win Source Part Number 14674-2SC4901YK-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SC4901YK-TL-E CAD Model

Description

2SC4901YK-TL-E Transistor Description

The 2SC4901YK-TL-E is a state-of-the-art NPN transistor offering exceptional performance across numerous applications. Designed with a focus on efficiency and reliability, it serves as a critical component in a variety of power-sensitive electronic systems.

Applications

  • High-Current Switching Systems
  • Motor Drive Circuits
  • Inverter Circuits
  • Regulated Power Supplies

Features and Benefits

  • Efficient Heat Dissipation: Integrates advanced thermal management for superior performance.
  • Exceptional Gain Bandwidth Product: Offers wide-ranging frequency response capabilities.
  • Enhanced Reliability: Designed to meet rigorous industrial standards for durability.
  • Compact and Lightweight: Ideal for applications demanding minimal form factor.

Additional Details

The 2SC4901YK-TL-E is engineered for excellence in power handling and amplification. Its key feature is the balance of a high gain bandwidth product with robust thermal management, which ensures stable performance in applications that demand high efficiency and low power loss. This product stands out for its capacity to deliver consistent results, even in systems subjected to frequent power cycles, making it a vital asset in advanced electronic designs.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7059 $52.9425
175+ $0.5792 $101.3600
270+ $0.5611 $151.4970
370+ $0.5430 $200.9100
480+ $0.5249 $251.9520
640+ $0.4706 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess