EN
  • EN
  • DE

2SC5812WG-TR

Part No 2SC5812WG-TR
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 157305-2SC5812WG-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5812WG-TR CAD Model

Description

The 2SC5812WG-TR model is part of an innovative lineup of NPN silicon epitaxial transistors, designed to deliver optimal efficiency in a wide spectrum of electronic applications. Its design supports both standard and demanding project requirements with unparalleled precision.

Applications and Projects

  • Industrial Electronics
  • Home Automation Systems
  • Smart Communication Devices
  • Power Management Systems
  • Innovative Consumer Electronics

Features and Benefits

  • Versatile Functionality: Suitable for diverse applications, ranging from home automation to advanced industrial electronics.
  • High Current Capability: Capable of handling substantial current loads, supporting intensive electronic projects.
  • Precision Amplification: Offers efficient signal amplification, making it ideal for communication devices.
  • Robust Thermal Management: Developed with superior thermal conductivity to maintain stable operations.
  • Environmentally Resilient: Built to resist environmental stressors, excelling under various operational challenges

Additional Details

The 2SC5812WG-TR exhibits advanced performance parameters, making it a quintessential element for projects that demand high fidelity and robust operation under rigorous conditions. Its current-handling capabilities allow it to outperform other transistors in intensive electronic applications. The ingenious design focuses on precision, ensuring that it meets the high standards required by modern smart devices and power management systems. The 2SC5812WG-TR also exemplifies robust reliability by demonstrating consistent performance even when exposed to fluctuating environmental factors. This attribute ensures flexibility and diversity in the application without sacrificing performance integrity, making it a go-to choice when seamless functionality and endurance are required. As technology evolves, components like the 2SC5812WG-TR continue to reveal their necessity by enabling smarter, more efficient electronic solutions.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess