EN
  • EN
  • DE

2SJ132-Z-E2

Part No 2SJ132-Z-E2
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 30V 2A 3-Pin(2+Tab) TO-252 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158401-2SJ132-Z-E2
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ132-Z
Introduction Date January 30, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ132-Z-E2 CAD Model

Description

Overview

The 2SJ132-Z-E2 MOSFET is engineered to provide high efficiency in power management and signal processing tasks. Known for its reliability, this component is well-suited for integration in numerous electronic projects requiring P-channel MOSFET technologies.

Features and Benefits

  • Enhanced Switching Performance: Offers fast and efficient switching characteristics.
  • Low Power Loss: Optimized for low conduction and switching losses, improving overall circuit efficiency.
  • High Reliability: Built to withstand extreme conditions, ensuring prolonged operational life.
  • Compact Design: Enables easy placement within tight PCB layouts.

Applications

  • Switching Regulators
  • Battery Management Systems
  • Power Actuators
  • Electronic Load Circuits
  • Portable Electronic Devices

Additional Details

The versatility of the 2SJ132-Z-E2 is showcased in its ability to handle multiple power regulation tasks. Often chosen by engineers for its consistent performance in both linear and switching applications, this MOSFET is adaptable to a range of industries, from consumer electronics to industrial automation.

Incorporating this MOSFET into your designs ensures low heat generation during operation, a crucial factor in maintaining system stability. Moreover, the 2SJ132-Z-E2's rugged construction allows it to withstand adverse environmental conditions, reducing failure rates and maintenance costs in long-term use.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess