Product Overview
The 2SJ463A(0)-T1-A P-Channel MOSFET is engineered for enhanced performance in power electronic applications. It stands out due to its compact design and energy-efficient attributes, addressing the needs of modern electronics.
Features and Benefits
- Compact Design: The compact packaging allows it to fit into smaller spaces within electronic devices, making it ideal for compact and portable applications.
- Energy Efficiency: Engineered to minimize power loss, thus enhancing the overall efficiency of the system it’s deployed in.
- Extended Durability: Built to endure harsh operating conditions, offering reliability and longevity.
- High Reliability: Designed with advanced technology to ensure consistent, high-quality performance in all applications.
Applications
- Electronic Switching: Used in circuits requiring efficient electronic switching capabilities.
- Load Control: Suitable for controlling various electrical loads, such as LEDs and small motors.
- Power Supplies: Ideal for power supply applications due to its efficient voltage and current handling.
- Portable Electronics: A proffered choice for devices like smartphones and tablets, where space and efficiency are crucial.
- Automotive Applications: Facilitates reliable electrical switching in automotive applications.
Technical Specifications
- Type: P-Channel MOSFET
- Package: SOT-89
- Voltage Rating: 30V
- Current Rating: 24A
- Temperature Range: -55°C to +150°C
Additional Information
The 2SJ463A(0)-T1-A distinguishes itself with its balance of size and performance, perfect for modern electronic applications where efficiency and compactness are mandated. It is backed by rigorous testing and compliance with international standards, ensuring it meets the demands of contemporary electronic designs.