EN
  • EN
  • DE

2SJ550L-E

Part No 2SJ550L-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Pch Single Power Mosfet -60V -15A 95Mohm LDPAK(L)/To-262
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027655-2SJ550L-E
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ550L-E CAD Model

Description

The 2SJ550L-E is a P-channel MOSFET from Renesas Electronics America. This MOSFET is designed for switching applications requiring high speed and low on-resistance. It’s specifically engineered to efficiently manage power in various electronic circuits.

Applications

  • DC-DC converters
  • Load switches
  • Power management circuits
  • Motor control circuits

Features

  • P-Channel MOSFET: Suitable for applications where a low-side switch is needed.
  • Low On-Resistance: Minimizes power loss during switching, increasing efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Pb-Free (RoHS Compliant): Complies with environmental regulations, reducing hazardous substances.

Benefits

  • Improved Efficiency: The low on-resistance reduces power dissipation, leading to higher energy efficiency in power supplies and other applications.
  • Compact Design: The small surface mount package allows for miniaturization of electronic devices.
  • Reliable Performance: Renesas is known for its high-quality semiconductors, ensuring reliable operation in demanding environments.
  • Simplified Circuit Design: The characteristics of the P-channel MOSFET can simplify the design of certain switching circuits.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards, making it suitable for green electronic products.

Technical Specifications

While specific electrical characteristics like drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-resistance (Rds(on)) vary based on operating conditions, the datasheet provides detailed values. Consult the Renesas 2SJ550L-E datasheet for precise specifications for your application. The package is typically a surface-mount type (e.g., SOP). The operating temperature range also depends on the package and application, and should be verified in the datasheet.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess