EN
  • EN
  • DE

2SJ557A-T1B-A

Part No 2SJ557A-T1B-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Power MOSFETs for Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975451-2SJ557A-T1B-A
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SJ557A-T1B-A CAD Model

Description

The Renesas 2SJ557A-T1B-A is a P-channel power MOSFET designed for switching and amplification applications. It is known for its low on-resistance, high-speed switching, and excellent thermal characteristics, making it suitable for use in various power management and control circuits.

Applications

  • Power supplies: Used as a switching element in DC-DC converters and inverters.
  • Motor control: Used in H-bridge configurations for controlling DC motors.
  • Load switching: Used for controlling various loads in electronic systems.
  • Audio amplifiers: Used as a switching element in Class D amplifiers.
  • Solid-state relays: Used for replacing mechanical relays in high-reliability applications.

Features

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-speed switching: Enables efficient operation in high-frequency switching circuits.
  • High drain current (ID): Capable of handling large loads.
  • Low gate threshold voltage (VGS(th)): Simplifies driving and control.
  • Excellent thermal characteristics: Ensures stable operation under high-power conditions.

Benefits

  • Improved energy efficiency: Reduces power consumption and heat generation.
  • Faster response times: Enhances the performance of switching circuits.
  • Reliable operation: Ensures stable and consistent performance in demanding applications.
  • Simplified circuit design: Facilitates easier integration into electronic systems.
  • Extended product lifespan: Provides long-term durability and reliability.

Additional Details

The 2SJ557A-T1B-A typically comes in a surface-mount package, which facilitates efficient PCB assembly and minimizes space requirements. It's crucial to consult the Renesas datasheet for detailed specifications such as voltage and current ratings, operating temperature range, and thermal resistance. The specific material composition of the package can also be found in the datasheet, ensuring compatibility with different environmental conditions and regulatory requirements.

Proper thermal management is crucial for high-power applications. Heatsinking or forced-air cooling may be necessary to maintain the device within its specified operating temperature range. Careful attention to PCB layout and component placement can also help to minimize thermal resistance and improve overall system performance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess