EN
  • EN
  • DE

2SK1593T1AZ

Part No 2SK1593T1AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Power MOSFETs for Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037628-2SK1593T1AZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1593T1AZ CAD Model

Description

The Renesas 2SK1593T1AZ is an N-channel power MOSFET designed for high-speed switching applications. This MOSFET features low on-resistance and fast switching times, making it suitable for various power control and conversion circuits. It is commonly used in applications such as DC-DC converters, motor drivers, and power amplifiers.

Applications

  • DC-DC converters in power supplies and voltage regulators.
  • Motor control circuits for driving small DC motors.
  • Power amplifiers for audio and RF signals.
  • Load switching in various electronic systems.
  • Lighting control circuits for LED lighting.

Features

  • Low on-resistance (RDS(on)) for reduced power dissipation.
  • High-speed switching for efficient operation.
  • High drain current (ID) capability for handling large loads.
  • Low gate threshold voltage (VGS(th)) for easy driving.
  • Surface-mount package for compact designs.

Benefits

  • Improves energy efficiency by minimizing power loss.
  • Enhances the speed and responsiveness of switching circuits.
  • Provides reliable performance in high-current applications.
  • Simplifies circuit design due to its low gate drive requirement.
  • Enables smaller and lighter electronic devices.

Additional Details

The 2SK1593T1AZ is typically available in a surface-mount package, which facilitates efficient PCB assembly. It's important to consult the Renesas datasheet for specific electrical characteristics, such as the drain-source breakdown voltage (VDSS), gate-source voltage (VGSS), and continuous drain current (ID). These parameters are crucial for ensuring the MOSFET operates within its safe operating area.

When using this MOSFET in power applications, proper thermal management is essential. A heat sink or other cooling methods may be required to dissipate heat and prevent overheating. It is also important to ensure that the gate drive circuit is properly designed to provide the necessary voltage and current to switch the MOSFET efficiently.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess