EN
  • EN
  • DE

2SK160A-T1B

Part No 2SK160A-T1B
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159073-2SK160A-T1B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK160A-T1B CAD Model

Description

The 2SK160A-T1B is a robust N-Channel MOSFET transistor offering superior performance for a range of electronic applications. It serves as a cornerstone for circuits requiring precise power control and efficiency. Its unique construction benefits high-reliability applications, ensuring consistent performance across various sectors.

Features and Benefits

  • Efficient Power Management: Offers excellent power conversion and energy efficiency, crucial for advanced electronic systems.
  • High-Frequency Response: Optimized for rapid switching operations, enabling enhanced circuit performance.
  • Ultra-Low On-Resistance: Low resistance path reduces power loss and improves conductivity.
  • Temperature Resilience: Maintains stability across a broad range of temperatures, ensuring reliable performance.
  • Long-Term Durability: Robust build ensures longevity, reducing maintenance needs and operational costs.

Applications and Projects

The 2SK160A-T1B is versatile and can be used in numerous projects:

  • Energy Systems: Powers solar panels and wind turbines effectively by enhancing energy conversion efficiency.
  • Automated Testing Equipment: Facilitates high-speed, precise testing processes for electronics manufacturing.
  • Smart Meters: Integral to the functioning of modern smart meters, enabling better energy utilization tracking.
  • Electric Drives: Essential for electric drive systems, offering smooth and efficient operation.
  • Uninterruptible Power Supplies (UPS): Ensures reliable power backup for critical systems, supporting continuous operation.

Engineers leverage the 2SK160A-T1B for its excellent attributes conducive to developing efficient, reliable, and forward-compatible electronic setups. It stands as a testament to innovative semiconductor design, meeting the pressing demands of today's electronic industry.

In a landscape increasingly dominated by energy efficiency and smart technology, the 2SK160A-T1B is a choice component helping bridge the gap between high performance and conscientious energy use. It's a strategic inclusion in engineering projects aspiring to meet tomorrow's sustainability and efficiency standards.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.0739
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,200 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess