EN
  • EN
  • DE
  • IT

2SK3110

Part No 2SK3110
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE / Trans MOSFET N-CH 200V 14A 3-Pin(3+Tab) TO-220 Isolated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159816-2SK3110
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK3110
Introduction Date September 11, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3110 CAD Model

Description

The 2SK3110 is a N-channel MOSFET that meets the demands for efficiency and reliability in electronic solutions for diverse applications. With its cutting-edge features, this component is particularly well-suited for projects where high efficiency is paramount.

Features and Benefits

  • Ultra-Low On-Resistance: Delivers superior current flow efficiency, minimizing power dissipation.
  • Efficient Thermal Management: Equipped to handle heat dissipation effectively.
  • Enhanced Switching Performance: Offers rapid switching with minimal delay times.
  • Compact Footprint: Ideal for PCBs with limited space.

Incorporating the 2SK3110 into your design enables optimization of power distribution, which is critical for applications requiring energy efficiency and high-performance standards.

Applications

  • Power Amplifiers
  • Lighting Systems
  • Energy Conversion Systems
  • Electric Vehicles
  • Renewable Energy Systems

The 2SK3110's suitability for applications such as power amplifiers and energy conversion systems is attributable to its rapid switching and ultra-low on-resistance. These features contribute to cleaner signal output and efficient power usage, particularly in renewable energy and electric vehicle technology.

The MOSFET’s excellent thermal management and efficiency make it indispensable in projects aiming to minimize their environmental footprint while maximizing output reliability. Its compact design further enables designers to create space-efficient systems without compromising on performance or safety standards.

Choosing the 2SK3110 MOSFET is an exemplary strategy for engineers aiming to drive technological advancement across industries, providing a reliable yet flexible power management solution. Its qualities are tailored to the sophisticated needs of modern technology applications, ensuring forward-looking products that cater to both current and emerging demands.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess