EN
  • EN
  • DE

2SK3211STL-E

Part No 2SK3211STL-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Silicon N Channel MOS FET High Speed Power Switching / Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159865-2SK3211STL-E
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK3211STR
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK3211STL-E CAD Model

Description

Overview of 2SK3211STL-E

The 2SK3211STL-E represents a class of advanced MOSFETs that deliver high efficiency, exceptional switching speed, and thermal performance. This component is engineered to meet rigorous standards, making it an optimal choice for various high-performance applications.

Features and Benefits

  • Low Power Dissipation: Its design focuses on reducing energy loss, improving the efficiency of power-sensitive applications.
  • Fast Transition Rate: Capable of handling rapid switching without compromising performance or stability.
  • Enhanced Operating Range: Supports a wide array of voltages and currents, boosting its versatility.
  • Thermal Management: Designed to cope with high temperatures, extending the component's operational lifespan.
  • Compact and Durable: Facilitates incorporation into compact designs without degradation in performance.

Applications and Projects

  • Smart Grids: Suitable for smart grid technology requiring dynamic and efficient power management.
  • High-Frequency Data Transmission: Supports applications demanding precise and reliable signal processing.
  • Renewable Energy Systems: Ideal for systems where minimizing energy loss and maximizing efficiency are crucial.
  • Automated Factory Systems: Fits into automated control systems that require dependable, high-speed operation.
  • Portable Electronic Devices: Its lightweight and efficient construction suit portable applications where power consumption is critical.

Additional Details

The 2SK3211STL-E MOSFET offers exceptional attributes for energy conservation while reliably handling substantial power loads. Its thermal tolerance and fast transition times provide a technological edge, enabling it to thrive in both conventional and innovative applications. This component is indispensable for those aiming for high-efficiency designs in today's electrically intensive environments.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess