EN
  • EN
  • DE

2SK3367-Z-E1-AZ

Part No 2SK3367-Z-E1-AZ
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 30V 36A 3-Pin(2+Tab) TO-252 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159966-2SK3367-Z-E1-AZ
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3367
Introduction Date October 14, 1999
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK3367-Z-E1-AZ CAD Model

Description

Product Overview

The 2SK3367-Z-E1-AZ is a high-performance N-channel MOSFET, renowned for its advanced capabilities in electronic circuits. Crafted with precision, this component offers reliability and efficiency in various applications, making it a favored choice among engineers and electronics enthusiasts.

Features and Benefits

  • Low On-State Resistance: Ensures high efficiency by reducing power loss, contributing to overall system reliability.
  • High-Speed Switching: Provides rapid transitions between states, suitable for dynamic applications requiring swift responses.
  • Rugged Design: Engineered to withstand high-load conditions, ensuring durability and longevity in diverse environments.
  • Enhanced Thermal Performance: Features a design that mitigates overheating, enhancing the lifespan and performance of the component.

Applications

  • Switching regulators and converters
  • Power management in PCs and servers
  • Motor control circuits
  • DC-DC converters
  • Telecommunications equipment

Additional Details

The 2SK3367-Z-E1-AZ is designed to operate efficiently in high-frequency circuits. Its low gate charge and input capacitance make it an ideal choice for applications that require minimal power consumption and high-speed performance. The component's construction allows for high reliability, making it suitable for critical systems that demand unparalleled consistency. Its compatibility with automated soldering processes ensures ease of assembly, catering to modern manufacturing requirements.

Overall, the 2SK3367-Z-E1-AZ strikes a balance between performance and durability, meeting the demands of complex electronic projects and applications. Its versatile nature allows it to be incorporated into a wide array of projects, reflecting its adaptability and robust design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess