EN
  • EN
  • DE

2SK3385(0)-Z-E1-AY

Part No 2SK3385(0)-Z-E1-AY
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Nch Single Power Mosfet 60V 30A 28Mohm Mp-3Z/To-252
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037765-2SK3385(0)-Z-E1-AY
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK3385(0)-Z-E1-AY CAD Model

Description

The 2SK3385(0)-Z-E1-AY is a silicon N-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for switching applications and features a low on-resistance and high-speed switching capabilities.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for efficient power conversion.
  • Power Management Circuits: Employed in power management circuits to regulate voltage and current.
  • Motor Control Circuits: Used to control the speed and torque of motors.
  • Switching Regulators: Implemented in switching regulators for stable voltage output.
  • Load Switches: Used as a load switch to control power to various components.

Features:

  • N-Channel MOSFET: Offers high current carrying capability.
  • Low On-Resistance (Rds(on)): Minimizes power loss during switching.
  • High-Speed Switching: Allows for efficient operation at high frequencies.
  • Surface Mount Package: Facilitates easy assembly on PCBs.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation.
  • Fast Switching: Enables efficient operation in high-frequency applications.
  • Compact Design: Small package size allows for integration into compact devices.
  • Reliable Performance: Ensures stable and reliable operation in various conditions.
  • Reduced Heat Generation: Lower power loss translates to reduced heat generation.

Additional Details:

The 2SK3385(0)-Z-E1-AY is designed to be driven by logic-level signals, making it compatible with a wide range of microcontrollers and digital circuits. Its low gate charge contributes to its fast switching speed. This MOSFET is suitable for applications requiring high efficiency and reliable performance in a compact form factor. The device is available in a surface-mount package, facilitating automated assembly and reducing manufacturing costs. Careful consideration should be given to thermal management in high-power applications to ensure optimal performance and longevity.

You May Also Be Interested in

Amd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess