EN
  • EN
  • DE

2SK360IGE

Part No 2SK360IGE
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description 30 Ma 20 V N-channel Si Small Signal Fet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003439-2SK360IGE
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK360IGE CAD Model

Description

The 2SK360IGE is a silicon N-channel MOSFET from Renesas Electronics America, designed for switching applications. It is commonly used in circuits that require efficient and reliable switching performance.

Applications

  • Switching regulators
  • DC-DC converters
  • Power supplies
  • Motor drivers
  • Load switching

Features

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • High-Speed Switching: Enables quick and efficient switching performance.
  • Logic Level Drive: Can be driven directly by logic circuits, simplifying design.
  • Surface Mount Package: Allows for automated assembly and compact designs.

Benefits

  • Energy Efficiency: Low RDS(on) reduces power consumption, resulting in energy savings.
  • Fast Response Time: High-speed switching improves the responsiveness of circuits.
  • Simplified Circuit Design: Logic level drive eliminates the need for additional driver circuitry.
  • Compact Size: Surface mount package allows for smaller and denser circuit designs.
  • Improved Thermal Performance: Efficient heat dissipation due to low RDS(on).

Additional Details

The 2SK360IGE is characterized by its low gate charge, which contributes to its fast switching speed. It is designed to operate within specified voltage and current ranges, ensuring reliable performance in various operating conditions. This MOSFET is suitable for applications where minimizing power loss and maximizing efficiency are crucial considerations.

The datasheet provides comprehensive electrical characteristics, including gate threshold voltage, drain-source breakdown voltage, and maximum drain current. It also includes thermal resistance data, which is important for thermal management in high-power applications. This device complies with industry standards for RoHS compliance, ensuring environmental responsibility.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Lowest to $0.1487
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess