EN
  • EN
  • DE

3SK157-T1

Part No 3SK157-T1
Manufacturer Renesas Electronics America
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Renesas Electronics America
Win Source Part Number 161659-3SK157-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3SK157-T1 CAD Model

Description

3SK157-T1 Transistor

The 3SK157-T1 variant offers the same high-quality N-channel MOSFET functionality as its series counterparts, with a focus on precision and durability in varying operating conditions.

Applications

  • Remote sensing and control circuits
  • DC-DC converters
  • Surface mount applications
  • Industrial automation systems

Features and Benefits

  • Enhanced Thermal Stability: Protects against overheating and shortfall in function.
  • Optimized Load Handling: Capabilities for diverse power loads with minimal distortion.
  • Compact SMD Package: Offers easy integration into compact PCB designs.

Additional Details

This component is particularly advantageous for low-profile designs requiring substantial power handling without sacrificing space efficiency or reliability.

You May Also Be Interested in

M/A-Com Technology Solutions
RF DIODE PIN 200V 4.3W 6DFN
Lowest to $2.9061
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
Panasonic
DIODE PIN 60V 150MW SSMINI2-F4
Need more? Email Us
M/A-Com Technology Solutions
DIODE,PIN,CHIP,OXIDE
Lowest to $3.9085
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $4.3985
Skyworks Solutions Inc.
RF DIODE PIN 100V 750MW 0402
Lowest to $3.4926
Skyworks Solutions Inc.
RF DIODE PIN 200V 4.5W 3QFN
Need more? Email Us
Micro Commercial Co
DIODE SCHOTTKY 30V 200MW SOT23
Lowest to $0.0371
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess