EN
  • EN
  • DE

5P49V6901A557NLGI8

Part No 5P49V6901A557NLGI8
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039491-5P49V6901A557NLGI8
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5P49V6901A557NLGI8 CAD Model

Description

The 5P49V6901A557NLGI8 is a programmable clock generator from Renesas Electronics America. This versatile device is designed to generate multiple clock frequencies with high precision and low jitter. It finds applications in a wide range of electronic systems requiring flexible and customizable clock signal generation.

Applications

  • Networking equipment
  • Industrial automation
  • Data centers
  • Test and measurement equipment
  • Embedded systems

Features

  • Multiple independent clock outputs
  • Programmable output frequencies
  • Low jitter performance
  • I2C or SPI interface for programming
  • Internal voltage-controlled oscillator (VCO)
  • Output enable/disable control

Benefits

  • Flexible clock signal generation
  • Reduced BOM (Bill of Materials) cost
  • Improved system performance due to low jitter
  • Easy configuration via software
  • Simplified clock tree design

Additional Details

The 5P49V6901A557NLGI8 can generate several output frequencies simultaneously. The exact frequency range and the number of outputs are dependent upon configuration and device specifications. This device features an integrated VCO which provides a stable and accurate clock source. Programming is typically done through an I2C or SPI serial interface, allowing the user to customize the clock frequencies and output configurations. Its low jitter characteristics are critical for maintaining signal integrity in high-speed digital systems. The datasheet contains extensive information about programming procedures, output impedance, jitter performance, and power consumption. This device simplifies the clock design process by integrating several clock generation functions into a single chip.

Renesas's programmable clock generators are widely utilized in applications that require a high degree of flexibility in clock signal generation. The device allows for fine-tuning clock frequencies to optimize system performance. The low jitter characteristics ensure data integrity and contribute to overall system reliability. The ability to program the device via software enhances design flexibility and reduces the need for multiple discrete clock components. Before implementing this clock generator, consult the official datasheet to understand the device limitations and ensure proper configuration.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess