EN
  • EN
  • DE
  • IT

670M-01LF

Part No 670M-01LF
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC BUFFER/MULTIPLIER ZD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Zero Delay Buffer IC 160MHz 1 16-SOIC (0.154", 3.90mm Width)
Manufacturer Renesas Electronics America
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ICS670
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 800-2380-5, ICS670M-01LF, ICS670M-01LF-ND, ICS670M01LF
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907718-670M-01LF
Ultra Librarian 3D Model Ultra Librarian 670M-01LF CAD Model

Description

The Renesas Electronics America ICS670M-01LF is a zero-delay buffer IC that operates @ a frequency of 160MHz.

  • Package: 16-SOIC
  • Width: 0.154 inches
  • Operating Temperature: 0°C to 70°C
  • Application: Integrated circuits (ICs)
  • Family Name: ICS670
  • Package: Tube
  • Supply and demand status: Balance
  • Estimated production lead time: 19 weeks
  • REACH: REACH unaffected

You May Also Be Interested in

Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6622
ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.8879
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Diodes Incorporated
CLOCK VCXO SO-8 / IC
Need more? Email Us
Diodes Incorporated
IC ZD BUFFER 16TSSOP
Lowest to $1.9559
ON Semiconductor
IC CLK BUFFER 3.3V 1:19 72QFN
Lowest to $7.8961
Skyworks Solutions Inc.
IC CLOCK GENERATOR QUAD 24QFN / IC
Lowest to $11.6599
Cypress Semiconductor Corp
IC FREQUENCY MULT 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
Lowest to $5.8186

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,195 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess