EN
  • EN
  • DE
  • IT

71016S12PHG8

Part No 71016S12PHG8
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 1MBIT PARALLEL 44TSOP II  /  SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 12 ns 44-TSOP II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Renesas Electronics America Inc
Package Tape & Reel
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (64K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 12ns
Access Time 12 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package 44-TSOP II
Base Product Number 71016S
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2B
HTSUS 8542.32.0041
Other Names 800-1402-6,800-1402-2,800-1402-1,IDT71016S12PHG8
Standard Package 1,500
Win Source Part Number 1039939-71016S12PHG8
Ultra Librarian 3D Model Ultra Librarian 71016S12PHG8 CAD Model

Description

The Renesas Electronics America 1039939-71016S12PHG8 is a 1Mb (64K x 16) SRAM memory chip with an asynchronous technology.

  • Memory Size: 1Mb (64K x 16)
  • Technology: asynchronous
  • Package: 44-TSOP (0.400", 10.16mm width)
  • Packaging: tape and reel
  • Standard Package: 1,500
  • Mounting: surface mountable
  • Access Time: 12 ns
  • Voltage Supply: 4.5V ~ 5.5V
  • Memory Format: SRAM
  • Memory Interface: parallel
  • ECCN: 3A991B2B
  • REACH: unaffected
  • Alternative Parts: IS61C6416AL-12TLI, AS7C1026B-12TCN, CY7C1021BN-12ZXCT, 71016S15PHG, and 71016S15PHGI

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $107.5188
Cypress Semiconductor Corp
STANDARD SRAM, 64KX16, 15NS / SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15 ns 48-FBGA (7x7)
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 5V 16K-Bit 2K x 8 90ns 24-Pin CDIP
Need more? Email Us
NEC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SRAM Chip Async Single 1.8V 2M-Bit 128K x 16 70ns 44-Pin TSOP-II
Need more? Email Us
Samsung
Mobile Sdr Sdram 512MB, 8M*16 BIT*4 Banks C Die 1.8V 133MHZ Lead Free
Need more? Email Us
Cypress Semiconductor Corp
IC NVSRAM 1MBIT PARALLEL 48SSOP / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 45 ns 48-SSOP
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $46.0992

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess