EN
  • EN
  • DE
  • IT

7203L35TP

Part No 7203L35TP
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description IC MEM FIFO 2048X9 35NS 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Asynchronous FIFO 18K (2K x 9) Uni-Directional 22.2MHz 35ns 28-PDIP
Manufacturer Renesas Electronics America
Series 7200
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-PDIP
Family Name 7203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number IDT7203L35TP, IDT7203L35TP-ND
Quantity per package 14
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874360-7203L35TP
Ultra Librarian 3D Model Ultra Librarian 7203L35TP CAD Model

Description

The Renesas Electronics America 7203L35TP is an integrated circuit that is designed to provide reliable performance in a variety of applications.

  • Function: Asynchronous FIFO
  • Memory Size: 18K (2K x 9)
  • Direction: Uni-Directional
  • Frequency: 22.2MHz
  • Access Time: 35ns
  • Package / Case: 28-PDIP
  • Mounting Type: Through Hole
  • Package: 28-DIP (0.300", 7.62mm)
  • Part Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Renesas Electronics America
IC MEM FIFO 4K X 9 ASYNC 28CDIP
Need more? Email Us
Texas Instruments
1024x18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $74.8299
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Lowest to $3,035.1988
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 35NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9
Lowest to $7.5301
Renesas Electronics America
IC MEM FIFO 2048X9 35NS 28-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS SyncFIFOO 64 x 8, 256 x 8, 512 x 8, 1024 x 8, 2048 x 8 and 4096 x 8
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess