EN
  • EN
  • DE

79RC32K438-266BB

Part No 79RC32K438-266BB
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MPU INTERPRISE 266MHZ 416BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS32 Microprocessor IC series 1 Core, 32-Bit 266MHz 416-PBGA (27x27)
Manufacturer Renesas Electronics America
Series Interprise™
Package Tray
Part Status Obsolete
Core Processor MIPS32
Speed 266MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 416-BGA
Case / Package 416-PBGA (27x27)
Family Name 79RC32
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number IDT79RC32K438-266BB, IDT79RC32K438-266BB-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908459-79RC32K438-266BB
Ultra Librarian 3D Model Ultra Librarian 79RC32K438-266BB CAD Model

Description

The Renesas Electronics America 79RC32K438-266BB is a MIPS32 Microprocessor IC series 1 Core, 32-Bit 266MHz 416-PBGA (27x27).

  • Series: 1 Core
  • Type: 32-Bit 266MHz
  • Package: 416-PBGA (27x27)
  • Operating Temperature: 0°C to 70°C (TA)
  • Status: Obsolete
  • Popularity: High
  • Supply and Demand: Balance
  • Package Quantity: 40
  • MSL Level: 4 (72 Hours)
  • REACH: Unaffected
  • ECCN: 3A991A2

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess