EN
  • EN
  • DE
  • IT

854S712AKILF

Part No 854S712AKILF
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC FANOUT BUFFER 1:2 16VFQFPN  /  Clock Fanout Buffer (Distribution) IC 2:1 3 GHz 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Renesas Electronics America Inc
Package Tray
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, LVDS, LVPECL
Output LVDS
Frequency - Max 3 GHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VFQFPN (3x3)
Base Product Number 854S712
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 800-3196-5
Standard Package 624
Win Source Part Number 1015610-854S712AKILF
Ultra Librarian 3D Model Ultra Librarian 854S712AKILF CAD Model

Description

The 854S712AKILF is a fanout buffer clock/timing integrated circuit from Renesas Electronics America Inc.

  • Frequency: Up to 3 GHz
  • Voltage Supply: 3.135V to 3.465V
  • Circuits: 1
  • Input: CML, LVDS, and LVPECL signals
  • Output: LVDS
  • Package: 16-VFQFN exposed pad
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 266MHZ 20TSSOP
Lowest to $3.3601
Pericom
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER W-QFN5050-32 T&R 2. / Clock Clock Buffer IC 1:4 133.46 MHz 32-VFQFN Exposed Pad
Lowest to $7.8188
Texas Instruments
IC CLK BUFFER 3:9 3.1GHZ 40WQFN
Lowest to $2.3526
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:2 2.5GHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20QSOP
Need more? Email Us
Texas Instruments
Four LVPECL Output, High-Performance Clock Buffer
Lowest to $15.6462
IDT, Integrated Device Technology Inc
IC CLK BUF 2:4 266MHZ 20VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0923 $66.1999
31+ $4.1783 $129.5273
48+ $4.0477 $194.2896
67+ $3.9170 $262.4390
86+ $3.7865 $325.6390
115+ $3.3948 $390.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess