EN
  • EN
  • DE
  • IT

8T49N222B-100NLGI

Part No 8T49N222B-100NLGI
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC TRANSLATOR UNIV FREQ 48VFQFN  /  IC 100MHz 1 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Renesas Electronics America Inc
Series FemtoClock® NG
Package Tray
Product Status Obsolete
PLL Yes with Bypass
Input HCSL, LVDS, LVHSTL, LVPECL
Output LVDS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 8T49N222
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names IDT8T49N222B-100NLGI,IDT8T49N222B-100NLGI-ND
Standard Package 260
Win Source Part Number 1187923-8T49N222B-100NLGI
Ultra Librarian 3D Model Ultra Librarian 8T49N222B-100NLGI CAD Model

Description

The Renesas Electronics America 8T49N222B-100NLGI is an integrated circuit that is widely used in the industry.

  • Series: FemtoClock NG
  • Frequency: 100MHz
  • Circuits: One
  • Package: Tray
  • Voltage Supply: 2.375V to 3.465V
  • Mounting: SMD (SMT)
  • Input: HCSL, LVDS, LVHSTL, and LVPECL
  • Output: LVDS
  • PLL: With bypass
  • Divider/Multiplier: Yes
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
Need more? Email Us
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess