EN
  • EN
  • DE

BCR6AM-12LA#B00

Part No BCR6AM-12LA#B00
Manufacturer Renesas Electronics America
Catalog Triacs
Description TRIAC, 600V , 6A / TRIAC Standard 600 V 6 A Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr Renesas Electronics America Inc
Package Bulk
Product Status Obsolete
Triac Type Standard
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 6 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A @ 60Hz
Current - Gate Trigger (Igt) (Max) 30 mA
Configuration Single
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
ECCN EAR99
HTSUS 8541.30.0080
Other Names RENRNSBCR6AM-12LA#B00,2156-BCR6AM-12LA#B00-RE
Standard Package 100
Win Source Part Number 967918-BCR6AM-12LA#B00
Ultra Librarian 3D Model Ultra Librarian BCR6AM-12LA#B00 CAD Model

Description

The BCR6AM-12LA#B00 is a triac manufactured by Renesas Electronics America, designed for controlling AC power. Triacs are three-terminal AC switches that conduct when a gate current is applied. They are commonly used in applications like light dimmers, motor speed controls, and solid-state relays. This particular triac belongs to the BCR series known for their reliability and performance.

Applications

  • Light Dimmers: Controls the brightness of lights in residential and commercial settings.
  • Motor Speed Controls: Regulates the speed of AC motors in appliances and industrial equipment.
  • Solid-State Relays (SSRs): Provides switching capabilities for AC loads in automation and control systems.
  • Heater Controls: Regulates temperature in electric heaters and heating systems.
  • AC Power Switching: General-purpose switching of AC power in various electronic devices and systems.

Features

  • High Blocking Voltage: Capable of withstanding high voltage in the off-state.
  • Low On-State Voltage: Minimizes power dissipation during conduction.
  • High Surge Current Capability: Designed to handle large current surges without damage.
  • Sensitive Gate Triggering: Requires a relatively low gate current for activation.
  • Insulated Type: Offers electrical isolation between the terminals and the mounting base.

Benefits

  • Efficient AC Power Control: Provides precise and energy-efficient control of AC power.
  • Reliable Switching: Delivers consistent and reliable switching performance.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.
  • Reduced Power Dissipation: Low on-state voltage minimizes heat generation.
  • Enhanced Safety: High blocking voltage and surge current capability improve safety.

Additional Details

The BCR6AM-12LA#B00 typically has a blocking voltage of 600V and an on-state current rating of 6A. The 'LA' likely refers to specific lead forming or packaging, and '#B00' is a production code. This triac is typically available in a TO-220 insulated package.

You May Also Be Interested in

Mitsubishi
Lowest to $0.5791
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Mitsubishi
Need more? Email Us
Mitsubishi
Lowest to $11.6343
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess