BCR8LM-14LB

Part No BCR8LM-14LB
Manufacturer Renesas Electronics America
Catalog END - OF - LIFE
Description Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1152400-BCR8LM-14LB
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited

Description

The Renesas Electronics America BCR8LM-14LB is a medium popularity device with a limited supply and demand status. It is a manufacturer's part number that has no further specifications provided.

You May Also Be Interested in

Atmel
1-Megabit 128K x 8 Single 2.7-Volt Battery-Voltage Flash Memory
Need more? Email Us
Texas Instruments
SINGLE-CELL Li-ION CHARGE MANAGEMENT IC FOR PDAs AND INTERNET APPLIANCES
Lowest to $2.5250
Cypress Semiconductor Corp
32K/16K x8, 32K/16K x9 Dual-Port Static RAM
Need more? Email Us
Cirrus Logic Inc.
114 dB, 192kHz 8-Ch CODEC WITH PLL
Lowest to $8.4296
NXP
Triacs
Lowest to $0.2506
Texas Instruments
Direct Battery Connection
Lowest to $2.0000
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Advanced Power Technology
Power MOS 7TM is a new generation of low loss, high voltage, N-Channel enhancement mode power MOSFETS.
Lowest to $20.9390
Intersil Corporation
CMOS Bus Arbiter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $2.5833
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.9083
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.0968
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.5625
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.6673
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4736
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0473
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033